multicomp PRO Usb Adapter, 2.0 Type A Rcpt-Rcpt; Usb Connector Convert From Multicomp Pro MP009309

Description
USB ADAPTER, 2.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type A Rcpt-Rcpt; Usb Connector Convert From Multicomp Pro - 69AC3153 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A Rcpt-Rcpt; Usb Connector Convert From Multicomp Pro
69AC3153
Usb Adapter, 2.0 Type A Rcpt-Rcpt; Usb Connector Convert From Multicomp Pro 69AC3153
USB ADAPTER, 2.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC3153
Product Name Usb Adapter, 2.0 Type A Rcpt-Rcpt; Usb Connector Convert From Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details