multicomp PRO Cable, Dp Plug-Hdmi A Rcpt, Black, 1M; Connector To Connector Multicomp Pro MP009263

Description
CABLE, DP PLUG-HDMI A RCPT, BLACK, 1M; Connector to Connector:DisplayPor t Plug to HDMI A Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, DP PLUG-HDMI A RCPT, BLACK, 1M; Connector to Connector:DisplayPor t Plug to HDMI A Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Hdmi A Rcpt, Black, 1M; Connector To Connector Multicomp Pro - 69AC3145 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Hdmi A Rcpt, Black, 1M; Connector To Connector Multicomp Pro
69AC3145
Cable, Dp Plug-Hdmi A Rcpt, Black, 1M; Connector To Connector Multicomp Pro 69AC3145
CABLE, DP PLUG-HDMI A RCPT, BLACK, 1M; Connector to Connector:DisplayPor t Plug to HDMI A Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

CABLE, DP PLUG-HDMI A RCPT, BLACK, 1M; Connector to Connector:DisplayPort Plug to HDMI A Socket; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC3145
Product Name Cable, Dp Plug-Hdmi A Rcpt, Black, 1M; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details