multicomp PRO Tape, Pvc, 0.75In X 66Ft, Grey; Adhesive Type Multicomp Pro MP009236

Description
TAPE, PVC, 0.75IN X 66FT, GREY; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m
Description
TAPE, PVC, 0.75IN X 66FT, GREY; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 0.75In X 66Ft, Grey; Adhesive Type Multicomp Pro - 32AK5441 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 0.75In X 66Ft, Grey; Adhesive Type Multicomp Pro
32AK5441
Tape, Pvc, 0.75In X 66Ft, Grey; Adhesive Type Multicomp Pro 32AK5441
TAPE, PVC, 0.75IN X 66FT, GREY; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

TAPE, PVC, 0.75IN X 66FT, GREY; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 32AK5441
Product Name Tape, Pvc, 0.75In X 66Ft, Grey; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Kwiky Dot™ Discs - KD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details