multicomp PRO Tape, Pvc, 0.75In X 66Ft, Yellow; Adhesive Type Multicomp Pro MP009235

Description
TAPE, PVC, 0.75IN X 66FT, YELLOW; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m
Description
TAPE, PVC, 0.75IN X 66FT, YELLOW; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 0.75In X 66Ft, Yellow; Adhesive Type Multicomp Pro - 32AK5440 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 0.75In X 66Ft, Yellow; Adhesive Type Multicomp Pro
32AK5440
Tape, Pvc, 0.75In X 66Ft, Yellow; Adhesive Type Multicomp Pro 32AK5440
TAPE, PVC, 0.75IN X 66FT, YELLOW; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

TAPE, PVC, 0.75IN X 66FT, YELLOW; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 32AK5440
Product Name Tape, Pvc, 0.75In X 66Ft, Yellow; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Scotch Medium Temperature Masking Tape - 232 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Glass Cloth Discs - GC00812 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details