multicomp PRO Sleeving, 16Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro MP009026

Description
SLEEVING, 16MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:16mm; Length - Metric:1m; Length - Imperial:3.3ft
Datasheet
Description
SLEEVING, 16MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:16mm; Length - Metric:1m; Length - Imperial:3.3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 16Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro - 32AK6330 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 16Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro
32AK6330
Sleeving, 16Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro 32AK6330
SLEEVING, 16MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:16mm; Length - Metric:1m; Length - Imperial:3.3ft

SLEEVING, 16MM X 1M, NATURAL; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Aluminum Foil / Fiberglass / PE (Polyester); Sleeving Colour:Natural; Internal Diameter:16mm; Length - Metric:1m; Length - Imperial:3.3ft

Supplier's Site Datasheet
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro - 27AK2382 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro
27AK2382
Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro 27AK2382
ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

ALUMINUM SELF CLOSING FIBERGLASS SLEEVING, 1 METER PC, SAE J369-2013/SELF EXTINGUISHING

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 32AK6330 27AK2382
Product Name Sleeving, 16Mm X 1M, Natural; Sleeving / Tubing Type Multicomp Pro Aluminum Self Closing Fiberglass Sleeving, 1 Meter Pc, Sae J369-2013/self Extinguishing Multicomp Pro
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details