multicomp PRO Sleeving, 25Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro MP009018

Description
SLEEVING, 25MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet
Description
SLEEVING, 25MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, 25Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro - 27AK2374 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, 25Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro
27AK2374
Sleeving, 25Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro 27AK2374
SLEEVING, 25MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

SLEEVING, 25MM X 25M, BLACK, PE; Sleeving / Tubing Type:Self-Closing Braided Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 27AK2374
Product Name Sleeving, 25Mm X 25M, Black, Pe; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 063725P046 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details