The Conn, Header, 14Pos, 2Row, 2Mm Rohs Compliant is a double row, vertical surface mount device (SMD) designed for reliable electrical connections. It features 14 positions and is constructed with high-temperature plastic (Nylon 9T UL94V-0) for durability. The header has a current rating of 2.0A AC/DC and a voltage rating of 250V AC/DC, making it suitable for various applications. The contact resistance is a maximum of 20mΩ, while the insulation resistance is a minimum of 1,000MΩ. It can withstand a voltage of 500V AC for one minute and operates effectively within a temperature range of -40°C to +105°C. The contacts are made of brass and are finished with gold plating and tin plating, ensuring good conductivity and corrosion resistance.
CONN, HEADER, 14POS, 2ROW, 2MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 08AK6463 |
| Product Name | Conn, Header, 14Pos, 2Row, 2Mm Rohs Compliant Multicomp Pro |
| Product Type | IC Headers |