The Conn, Header, 20Pos, 2Row, 2Mm Rohs Compliant is a double row, vertical, through-hole type connector designed for reliable electrical connections. It features a current rating of 2.0A AC/DC and a voltage rating of 250V AC/DC, making it suitable for various applications. The contact resistance is a maximum of 20mΩ, while the insulation resistance is a minimum of 1,000MΩ. This connector can withstand a voltage of 500V AC for one minute, ensuring durability under electrical stress. Operating temperature ranges from -40°C to +105°C, allowing for use in diverse environmental conditions. The insulator is made from high-temperature plastic (Nylon 9T, UL94V-0), and the connector is available in black. The contacts are constructed from brass and are finished with gold plating and tin plating for enhanced conductivity and corrosion resistance. This product is compliant with RoHS regulations, making it a suitable choice for environmentally conscious projects.
CONN, HEADER, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 08AK6457 |
| Product Name | Conn, Header, 20Pos, 2Row, 2Mm Rohs Compliant Multicomp Pro |
| Product Type | IC Headers |