multicomp PRO Led, Red/amb/grn, 320Mcd/500Mcd/2Cd; Led Color Multicomp Pro MP008551

Description
LED, RED/AMB/GRN, 320MCD/500MCD/2CD; LED Color:Red, Amber, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, A 20mA, G 20mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED/AMB/GRN, 320MCD/500MCD/2CD; LED Color:Red, Amber, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, A 20mA, G 20mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/amb/grn, 320Mcd/500Mcd/2Cd; Led Color Multicomp Pro - 29AK2346 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/amb/grn, 320Mcd/500Mcd/2Cd; Led Color Multicomp Pro
29AK2346
Led, Red/amb/grn, 320Mcd/500Mcd/2Cd; Led Color Multicomp Pro 29AK2346
LED, RED/AMB/GRN, 320MCD/500MCD/2CD; LED Color:Red, Amber, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, A 20mA, G 20mA; Product Range:- RoHS Compliant: Yes

LED, RED/AMB/GRN, 320MCD/500MCD/2CD; LED Color:Red, Amber, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, A 20mA, G 20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2346
Product Name Led, Red/amb/grn, 320Mcd/500Mcd/2Cd; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CR03-BU802TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details