multicomp PRO Led, Yellow, 1.7Cd, 588Nm, 5Mm; Led Color Multicomp Pro MP008550

Description
LED, YELLOW, 1.7CD, 588NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:1.7cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.7CD, 588NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:1.7cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.7Cd, 588Nm, 5Mm; Led Color Multicomp Pro - 29AK2345 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.7Cd, 588Nm, 5Mm; Led Color Multicomp Pro
29AK2345
Led, Yellow, 1.7Cd, 588Nm, 5Mm; Led Color Multicomp Pro 29AK2345
LED, YELLOW, 1.7CD, 588NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:1.7cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 1.7CD, 588NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:1.7cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2345
Product Name Led, Yellow, 1.7Cd, 588Nm, 5Mm; Led Color Multicomp Pro
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 15 degrees
Luminous Intensity 1700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details