multicomp PRO Led, Yellow, 3Cd, 590Nm, 5Mm; Led Color Multicomp Pro MP008549

Description
LED, YELLOW, 3CD, 590NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:3cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 3CD, 590NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:3cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 3Cd, 590Nm, 5Mm; Led Color Multicomp Pro - 29AK2344 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 3Cd, 590Nm, 5Mm; Led Color Multicomp Pro
29AK2344
Led, Yellow, 3Cd, 590Nm, 5Mm; Led Color Multicomp Pro 29AK2344
LED, YELLOW, 3CD, 590NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:3cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 3CD, 590NM, 5MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:3cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2344
Product Name Led, Yellow, 3Cd, 590Nm, 5Mm; Led Color Multicomp Pro
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 15 degrees
Luminous Intensity 3000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 516-2164-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers