multicomp PRO Led, White, 2.5Cd, Round, T-1 3/4; Led Color Multicomp Pro MP008548

Description
LED, WHITE, 2.5CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 2.5CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 2.5Cd, Round, T-1 3/4; Led Color Multicomp Pro - 29AK2343 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.5Cd, Round, T-1 3/4; Led Color Multicomp Pro
29AK2343
Led, White, 2.5Cd, Round, T-1 3/4; Led Color Multicomp Pro 29AK2343
LED, WHITE, 2.5CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 2.5CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2343
Product Name Led, White, 2.5Cd, Round, T-1 3/4; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details