multicomp PRO Led, White, 27Cd, Round, T-1 3/4; Led Color Multicomp Pro MP008547

Description
LED, WHITE, 27CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:27cd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 27CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:27cd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 27Cd, Round, T-1 3/4; Led Color Multicomp Pro - 29AK2342 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 27Cd, Round, T-1 3/4; Led Color Multicomp Pro
29AK2342
Led, White, 27Cd, Round, T-1 3/4; Led Color Multicomp Pro 29AK2342
LED, WHITE, 27CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:27cd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 27CD, ROUND, T-1 3/4; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:27cd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2342
Product Name Led, White, 27Cd, Round, T-1 3/4; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Mini-mold side view chip LED - SML-A12WT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers