multicomp PRO Led, Red/green, 600Mcd/2Cd, 625/522Nm; Led Color Multicomp Pro MP008546

Description
LED, RED/GREEN, 600MCD/2CD, 625/522NM; LED Color:Red, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 600mcd, G 2cd RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN, 600MCD/2CD, 625/522NM; LED Color:Red, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 600mcd, G 2cd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green, 600Mcd/2Cd, 625/522Nm; Led Color Multicomp Pro - 29AK2341 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 600Mcd/2Cd, 625/522Nm; Led Color Multicomp Pro
29AK2341
Led, Red/green, 600Mcd/2Cd, 625/522Nm; Led Color Multicomp Pro 29AK2341
LED, RED/GREEN, 600MCD/2CD, 625/522NM; LED Color:Red, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 600mcd, G 2cd RoHS Compliant: Yes

LED, RED/GREEN, 600MCD/2CD, 625/522NM; LED Color:Red, Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 600mcd, G 2cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2341
Product Name Led, Red/green, 600Mcd/2Cd, 625/522Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-010DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details