multicomp PRO Led, Red, 5.7Cd, 625Nm, 5Mm; Led Color Multicomp Pro MP008545

Description
LED, RED, 5.7CD, 625NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5.7cd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5.7CD, 625NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5.7cd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5.7Cd, 625Nm, 5Mm; Led Color Multicomp Pro - 29AK2340 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5.7Cd, 625Nm, 5Mm; Led Color Multicomp Pro
29AK2340
Led, Red, 5.7Cd, 625Nm, 5Mm; Led Color Multicomp Pro 29AK2340
LED, RED, 5.7CD, 625NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5.7cd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 5.7CD, 625NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5.7cd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2340
Product Name Led, Red, 5.7Cd, 625Nm, 5Mm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 50 degrees
Luminous Intensity 5700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details