multicomp PRO Led, Red, 600Mcd, 623Nm, 5Mm; Led Color Multicomp Pro MP008544

Description
LED, RED, 600MCD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, 600MCD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 600Mcd, 623Nm, 5Mm; Led Color Multicomp Pro - 29AK2339 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 600Mcd, 623Nm, 5Mm; Led Color Multicomp Pro
29AK2339
Led, Red, 600Mcd, 623Nm, 5Mm; Led Color Multicomp Pro 29AK2339
LED, RED, 600MCD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 600MCD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2339
Product Name Led, Red, 600Mcd, 623Nm, 5Mm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 25 degrees
Luminous Intensity 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-SDD0-AQR0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers