multicomp PRO Led, Red, 3.5Cd, 623Nm, 5Mm; Led Color Multicomp Pro MP008543

Description
LED, RED, 3.5CD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:623nm; Luminous Intensity:3.5cd; Viewing Angle:5°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, 3.5CD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:623nm; Luminous Intensity:3.5cd; Viewing Angle:5°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 3.5Cd, 623Nm, 5Mm; Led Color Multicomp Pro - 29AK2338 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3.5Cd, 623Nm, 5Mm; Led Color Multicomp Pro
29AK2338
Led, Red, 3.5Cd, 623Nm, 5Mm; Led Color Multicomp Pro 29AK2338
LED, RED, 3.5CD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:623nm; Luminous Intensity:3.5cd; Viewing Angle:5°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 3.5CD, 623NM, 5MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:623nm; Luminous Intensity:3.5cd; Viewing Angle:5°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2338
Product Name Led, Red, 3.5Cd, 623Nm, 5Mm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 5 degrees
Luminous Intensity 3500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Flat disc LED lamps - SLR-322MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details