multicomp PRO Led, Kelly, 75Mcd, 572Nm, 5Mm; Led Color Multicomp Pro MP008542

Description
LED, KELLY, 75MCD, 572NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:75mcd; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
LED, KELLY, 75MCD, 572NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:75mcd; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Kelly, 75Mcd, 572Nm, 5Mm; Led Color Multicomp Pro - 29AK2337 - Newark, An Avnet Company
Chicago, IL, United States
Led, Kelly, 75Mcd, 572Nm, 5Mm; Led Color Multicomp Pro
29AK2337
Led, Kelly, 75Mcd, 572Nm, 5Mm; Led Color Multicomp Pro 29AK2337
LED, KELLY, 75MCD, 572NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:75mcd; Viewing Angle:60° RoHS Compliant: Yes

LED, KELLY, 75MCD, 572NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:75mcd; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2337
Product Name Led, Kelly, 75Mcd, 572Nm, 5Mm; Led Color Multicomp Pro
LED Type Green; Kelly Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 60 degrees
Luminous Intensity 75 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML012ENT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details