multicomp PRO Led, Kelly, 300Mcd, 570Nm, 5Mm; Led Color Multicomp Pro MP008541

Description
LED, KELLY, 300MCD, 570NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:15° RoHS Compliant: Yes
Datasheet
Description
LED, KELLY, 300MCD, 570NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:15° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Kelly, 300Mcd, 570Nm, 5Mm; Led Color Multicomp Pro - 29AK2336 - Newark, An Avnet Company
Chicago, IL, United States
Led, Kelly, 300Mcd, 570Nm, 5Mm; Led Color Multicomp Pro
29AK2336
Led, Kelly, 300Mcd, 570Nm, 5Mm; Led Color Multicomp Pro 29AK2336
LED, KELLY, 300MCD, 570NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:15° RoHS Compliant: Yes

LED, KELLY, 300MCD, 570NM, 5MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:300mcd; Viewing Angle:15° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2336
Product Name Led, Kelly, 300Mcd, 570Nm, 5Mm; Led Color Multicomp Pro
LED Type Green; Kelly Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 15 degrees
Luminous Intensity 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers