multicomp PRO Led, Pure Green, 15Cd, 518Nm, 5Mm; Led Color Multicomp Pro MP008540

Description
LED, PURE GREEN, 15CD, 518NM, 5MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:518nm; Luminous Intensity:15cd; Viewing Angle:15° RoHS Compliant: Yes
Datasheet
Description
LED, PURE GREEN, 15CD, 518NM, 5MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:518nm; Luminous Intensity:15cd; Viewing Angle:15° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pure Green, 15Cd, 518Nm, 5Mm; Led Color Multicomp Pro - 29AK2335 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pure Green, 15Cd, 518Nm, 5Mm; Led Color Multicomp Pro
29AK2335
Led, Pure Green, 15Cd, 518Nm, 5Mm; Led Color Multicomp Pro 29AK2335
LED, PURE GREEN, 15CD, 518NM, 5MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:518nm; Luminous Intensity:15cd; Viewing Angle:15° RoHS Compliant: Yes

LED, PURE GREEN, 15CD, 518NM, 5MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:518nm; Luminous Intensity:15cd; Viewing Angle:15° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2335
Product Name Led, Pure Green, 15Cd, 518Nm, 5Mm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 15 degrees
Luminous Intensity 15000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group - 18AC7362 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 80 degrees
View Details
2 suppliers
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details