multicomp PRO Led, Blue, 1Cd, 470Nm, 5Mm; Led Color Multicomp Pro MP008539

Description
LED, BLUE, 1CD, 470NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, BLUE, 1CD, 470NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1Cd, 470Nm, 5Mm; Led Color Multicomp Pro - 29AK2334 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1Cd, 470Nm, 5Mm; Led Color Multicomp Pro
29AK2334
Led, Blue, 1Cd, 470Nm, 5Mm; Led Color Multicomp Pro 29AK2334
LED, BLUE, 1CD, 470NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 1CD, 470NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:1cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2334
Product Name Led, Blue, 1Cd, 470Nm, 5Mm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Luminous Intensity 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details