multicomp PRO Led, Blue, 4Cd, 468Nm, 5Mm; Led Color Multicomp Pro MP008538

Description
LED, BLUE, 4CD, 468NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:4cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, BLUE, 4CD, 468NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:4cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Blue LED (part number 29AK2333) is a 5mm round LED designed for various applications including electronic signs, bright ambient lighting, and general-purpose indicators. It features a luminous intensity of 4000 mcd and emits light at a dominant wavelength of 468 nm. The LED operates at a forward current of 20 mA with a forward voltage range of 2.7 to 3.5 V. It has a maximum power dissipation of 120 mW and can withstand operating temperatures from -40°C to +85°C. The device is lead-free and complies with RoHS standards, making it suitable for environmentally conscious projects. The LED's viewing angle is 30 degrees, providing focused light output.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Blue LED (part number 29AK2333) is a 5mm round LED designed for various applications including electronic signs, bright ambient lighting, and general-purpose indicators. It features a luminous intensity of 4000 mcd and emits light at a dominant wavelength of 468 nm. The LED operates at a forward current of 20 mA with a forward voltage range of 2.7 to 3.5 V. It has a maximum power dissipation of 120 mW and can withstand operating temperatures from -40°C to +85°C. The device is lead-free and complies with RoHS standards, making it suitable for environmentally conscious projects. The LED's viewing angle is 30 degrees, providing focused light output.

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 4Cd, 468Nm, 5Mm; Led Color Multicomp Pro - 29AK2333 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 4Cd, 468Nm, 5Mm; Led Color Multicomp Pro
29AK2333
Led, Blue, 4Cd, 468Nm, 5Mm; Led Color Multicomp Pro 29AK2333
LED, BLUE, 4CD, 468NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:4cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 4CD, 468NM, 5MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:4cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2333
Product Name Led, Blue, 4Cd, 468Nm, 5Mm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 30 degrees
Luminous Intensity 4000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers