multicomp PRO Led, Amber, 500Mcd, 605Nm, 5Mm; Led Color Multicomp Pro MP008537

Description
LED, AMBER, 500MCD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:500mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 500MCD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:500mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 500Mcd, 605Nm, 5Mm; Led Color Multicomp Pro - 29AK2332 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 500Mcd, 605Nm, 5Mm; Led Color Multicomp Pro
29AK2332
Led, Amber, 500Mcd, 605Nm, 5Mm; Led Color Multicomp Pro 29AK2332
LED, AMBER, 500MCD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:500mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, AMBER, 500MCD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:500mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2332
Product Name Led, Amber, 500Mcd, 605Nm, 5Mm; Led Color Multicomp Pro
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 30 degrees
Luminous Intensity 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJDE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5000 K
Viewing Angle 120 degrees
View Details