multicomp PRO Led, Amber, 3.8Cd, 605Nm, 5Mm; Led Color Multicomp Pro MP008536

Description
LED, AMBER, 3.8CD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:3.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 3.8CD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:3.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 3.8Cd, 605Nm, 5Mm; Led Color Multicomp Pro - 29AK2331 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 3.8Cd, 605Nm, 5Mm; Led Color Multicomp Pro
29AK2331
Led, Amber, 3.8Cd, 605Nm, 5Mm; Led Color Multicomp Pro 29AK2331
LED, AMBER, 3.8CD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:3.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, 3.8CD, 605NM, 5MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:3.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2331
Product Name Led, Amber, 3.8Cd, 605Nm, 5Mm; Led Color Multicomp Pro
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 15 degrees
Luminous Intensity 3800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details