multicomp PRO Led, Red/blue, 370/480Mcd, 622/468Nm; Led Color Multicomp Pro MP008535

Description
LED, RED/BLUE, 370/480MCD, 622/468NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 370mcd, B 480mcd RoHS Compliant: Yes
Datasheet
Description
LED, RED/BLUE, 370/480MCD, 622/468NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 370mcd, B 480mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/blue, 370/480Mcd, 622/468Nm; Led Color Multicomp Pro - 29AK2330 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/blue, 370/480Mcd, 622/468Nm; Led Color Multicomp Pro
29AK2330
Led, Red/blue, 370/480Mcd, 622/468Nm; Led Color Multicomp Pro 29AK2330
LED, RED/BLUE, 370/480MCD, 622/468NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 370mcd, B 480mcd RoHS Compliant: Yes

LED, RED/BLUE, 370/480MCD, 622/468NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 370mcd, B 480mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2330
Product Name Led, Red/blue, 370/480Mcd, 622/468Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers