multicomp PRO Led, Red/blue, 1.5Cd/600Mcd, 625/470Nm; Led Color Multicomp Pro MP008534

Description
LED, RED/BLUE, 1.5CD/600MCD, 625/470NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 1.5cd, B 600mcd RoHS Compliant: Yes
Datasheet
Description
LED, RED/BLUE, 1.5CD/600MCD, 625/470NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 1.5cd, B 600mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/blue, 1.5Cd/600Mcd, 625/470Nm; Led Color Multicomp Pro - 29AK2329 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/blue, 1.5Cd/600Mcd, 625/470Nm; Led Color Multicomp Pro
29AK2329
Led, Red/blue, 1.5Cd/600Mcd, 625/470Nm; Led Color Multicomp Pro 29AK2329
LED, RED/BLUE, 1.5CD/600MCD, 625/470NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 1.5cd, B 600mcd RoHS Compliant: Yes

LED, RED/BLUE, 1.5CD/600MCD, 625/470NM; LED Color:Red, Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 1.5cd, B 600mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2329
Product Name Led, Red/blue, 1.5Cd/600Mcd, 625/470Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
LED Color Lighting - 516-3109-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details