The Multicomp Pro LED, part number 29AK2328, is a 3mm round LED available in amber and yellow-green colors. It features a luminous intensity of 275 mcd for amber and 270 mcd for yellow-green, with peak wavelengths of 605 nm and 572 nm, respectively. The device operates at a forward current of 20 mA and has a forward voltage of 1.9 V for amber and 2.0 V for yellow-green. It is designed for low power consumption and is lead-free, making it suitable for various applications including electronic signs, ambient lighting, and general-purpose indicators. The LED can withstand operating temperatures ranging from -40°C to +85°C and has a maximum power dissipation of 50 mW. This product is RoHS compliant, ensuring it meets environmental standards.
LED, AMBER/KELLY, 275/270MCD, 605/572NM; LED Color:Amber, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:A 20mA, K 20mA; Forward Voltage / Color:A 1.9V, K 2V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 29AK2328 |
| Product Name | Led, Amber/kelly, 275/270Mcd, 605/572Nm; Led Color Multicomp Pro |
| LED Package: | T-1 (3mm) |