multicomp PRO Led, Red/kelly, 980/95Mcd, 621/571Nm; Led Color Multicomp Pro MP008531

Description
LED, RED/KELLY, 980/95MCD, 621/571NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Forward Voltage / Color:R 2.2V, K 2.1V RoHS Compliant: Yes
Datasheet
Description
LED, RED/KELLY, 980/95MCD, 621/571NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Forward Voltage / Color:R 2.2V, K 2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/kelly, 980/95Mcd, 621/571Nm; Led Color Multicomp Pro - 29AK2326 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/kelly, 980/95Mcd, 621/571Nm; Led Color Multicomp Pro
29AK2326
Led, Red/kelly, 980/95Mcd, 621/571Nm; Led Color Multicomp Pro 29AK2326
LED, RED/KELLY, 980/95MCD, 621/571NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Forward Voltage / Color:R 2.2V, K 2.1V RoHS Compliant: Yes

LED, RED/KELLY, 980/95MCD, 621/571NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Forward Voltage / Color:R 2.2V, K 2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2326
Product Name Led, Red/kelly, 980/95Mcd, 621/571Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 475-GPPSLM31.14-RJRL-P1P2-1-100-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details