multicomp PRO Led, Yellow, 450Mcd, 588Nm, 3Mm; Led Color Multicomp Pro MP008530

Description
LED, YELLOW, 450MCD, 588NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:450mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 450MCD, 588NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:450mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 450Mcd, 588Nm, 3Mm; Led Color Multicomp Pro - 29AK2325 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 450Mcd, 588Nm, 3Mm; Led Color Multicomp Pro
29AK2325
Led, Yellow, 450Mcd, 588Nm, 3Mm; Led Color Multicomp Pro 29AK2325
LED, YELLOW, 450MCD, 588NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:450mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 450MCD, 588NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:450mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2325
Product Name Led, Yellow, 450Mcd, 588Nm, 3Mm; Led Color Multicomp Pro
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 30 degrees
Luminous Intensity 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14YW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details