multicomp PRO Led, Yellow, 3Cd, 592Nm, 3Mm; Led Color Multicomp Pro MP008529

Description
LED, YELLOW, 3CD, 592NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:592nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 3CD, 592NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:592nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 3Cd, 592Nm, 3Mm; Led Color Multicomp Pro - 29AK2324 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 3Cd, 592Nm, 3Mm; Led Color Multicomp Pro
29AK2324
Led, Yellow, 3Cd, 592Nm, 3Mm; Led Color Multicomp Pro 29AK2324
LED, YELLOW, 3CD, 592NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:592nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 3CD, 592NM, 3MM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:592nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2324
Product Name Led, Yellow, 3Cd, 592Nm, 3Mm; Led Color Multicomp Pro
LED Type Yellow; Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 30 degrees
Luminous Intensity 3000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details