multicomp PRO Led, Red, 3Cd, 625Nm, 3Mm; Led Color Multicomp Pro MP008528

Description
LED, RED, 3CD, 625NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, 3CD, 625NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 3Cd, 625Nm, 3Mm; Led Color Multicomp Pro - 29AK2323 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3Cd, 625Nm, 3Mm; Led Color Multicomp Pro
29AK2323
Led, Red, 3Cd, 625Nm, 3Mm; Led Color Multicomp Pro 29AK2323
LED, RED, 3CD, 625NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 3CD, 625NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2323
Product Name Led, Red, 3Cd, 625Nm, 3Mm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 30 degrees
Luminous Intensity 3000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers