multicomp PRO Led, Red, 500Mcd, 623Nm, 3Mm; Led Color Multicomp Pro MP008527

Description
LED, RED, 500MCD, 623NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, 500MCD, 623NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 500Mcd, 623Nm, 3Mm; Led Color Multicomp Pro - 29AK2322 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 500Mcd, 623Nm, 3Mm; Led Color Multicomp Pro
29AK2322
Led, Red, 500Mcd, 623Nm, 3Mm; Led Color Multicomp Pro 29AK2322
LED, RED, 500MCD, 623NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 500MCD, 623NM, 3MM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:623nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2322
Product Name Led, Red, 500Mcd, 623Nm, 3Mm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 30 degrees
Luminous Intensity 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details