multicomp PRO Led, Kelly, 240Mcd, 571Nm, 3Mm; Led Color Multicomp Pro MP008526

Description
LED, KELLY, 240MCD, 571NM, 3MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:240mcd; Viewing Angle:20° RoHS Compliant: Yes
Datasheet
Description
LED, KELLY, 240MCD, 571NM, 3MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:240mcd; Viewing Angle:20° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Kelly, 240Mcd, 571Nm, 3Mm; Led Color Multicomp Pro - 29AK2321 - Newark, An Avnet Company
Chicago, IL, United States
Led, Kelly, 240Mcd, 571Nm, 3Mm; Led Color Multicomp Pro
29AK2321
Led, Kelly, 240Mcd, 571Nm, 3Mm; Led Color Multicomp Pro 29AK2321
LED, KELLY, 240MCD, 571NM, 3MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:240mcd; Viewing Angle:20° RoHS Compliant: Yes

LED, KELLY, 240MCD, 571NM, 3MM; LED Color:Kelly Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:240mcd; Viewing Angle:20° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2321
Product Name Led, Kelly, 240Mcd, 571Nm, 3Mm; Led Color Multicomp Pro
LED Type Green; Kelly Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 20 degrees
Luminous Intensity 240 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Color Lighting - 516-ASM6-SL91-NST0HDKR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details