multicomp PRO Led, Green, 8Cd, 525Nm, 3Mm; Led Color Multicomp Pro MP008525

Description
LED, GREEN, 8CD, 525NM, 3MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 8CD, 525NM, 3MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 8Cd, 525Nm, 3Mm; Led Color Multicomp Pro - 29AK2320 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Cd, 525Nm, 3Mm; Led Color Multicomp Pro
29AK2320
Led, Green, 8Cd, 525Nm, 3Mm; Led Color Multicomp Pro 29AK2320
LED, GREEN, 8CD, 525NM, 3MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 8CD, 525NM, 3MM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:8cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2320
Product Name Led, Green, 8Cd, 525Nm, 3Mm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 20 degrees
Luminous Intensity 8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers