multicomp PRO Led, Blue, 3Cd, 468Nm, 3Mm; Led Color Multicomp Pro MP008524

Description
LED, BLUE, 3CD, 468NM, 3MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:3cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 3CD, 468NM, 3MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:3cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 3Cd, 468Nm, 3Mm; Led Color Multicomp Pro - 29AK2319 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 3Cd, 468Nm, 3Mm; Led Color Multicomp Pro
29AK2319
Led, Blue, 3Cd, 468Nm, 3Mm; Led Color Multicomp Pro 29AK2319
LED, BLUE, 3CD, 468NM, 3MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:3cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 3CD, 468NM, 3MM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:468nm; Luminous Intensity:3cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2319
Product Name Led, Blue, 3Cd, 468Nm, 3Mm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 20 degrees
Luminous Intensity 3000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers