multicomp PRO Led, Amber, 600Mcd, 605Nm, 3Mm; Led Color Multicomp Pro MP008523

Description
LED, AMBER, 600MCD, 605NM, 3MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:600mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 600MCD, 605NM, 3MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:600mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 600Mcd, 605Nm, 3Mm; Led Color Multicomp Pro - 29AK2318 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 600Mcd, 605Nm, 3Mm; Led Color Multicomp Pro
29AK2318
Led, Amber, 600Mcd, 605Nm, 3Mm; Led Color Multicomp Pro 29AK2318
LED, AMBER, 600MCD, 605NM, 3MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:600mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, 600MCD, 605NM, 3MM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:600mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2318
Product Name Led, Amber, 600Mcd, 605Nm, 3Mm; Led Color Multicomp Pro
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
Luminous Intensity 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
EXCELED™ series chip LED - SML-H12D8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details