multicomp PRO Cartridge Fuse, Very Fast Act, 8A/1.1Kv; Blow Characteristic Multicomp Pro MP008155

Description
CARTRIDGE FUSE, VERY FAST ACT, 8A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:8A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Description
CARTRIDGE FUSE, VERY FAST ACT, 8A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:8A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cartridge Fuse, Very Fast Act, 8A/1.1Kv from Multicomp Pro is designed for high-voltage applications, rated for 8A and capable of withstanding up to 1.1kV DC. This cylindrical fuse measures 10mm x 38mm and features a very fast acting blow characteristic, making it suitable for protecting photovoltaic systems, inverters, and battery charge controllers. It has a breaking capacity of 30 kA at 1100V DC, ensuring reliable performance under fault conditions. The fuse is RoHS compliant and includes silver-plated caps for enhanced conductivity in high-power applications.

Datasheet Summary
Powered by GS/AI

The Cartridge Fuse, Very Fast Act, 8A/1.1Kv from Multicomp Pro is designed for high-voltage applications, rated for 8A and capable of withstanding up to 1.1kV DC. This cylindrical fuse measures 10mm x 38mm and features a very fast acting blow characteristic, making it suitable for protecting photovoltaic systems, inverters, and battery charge controllers. It has a breaking capacity of 30 kA at 1100V DC, ensuring reliable performance under fault conditions. The fuse is RoHS compliant and includes silver-plated caps for enhanced conductivity in high-power applications.

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Very Fast Act, 8A/1.1Kv; Blow Characteristic Multicomp Pro - 69AJ0531 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 8A/1.1Kv; Blow Characteristic Multicomp Pro
69AJ0531
Cartridge Fuse, Very Fast Act, 8A/1.1Kv; Blow Characteristic Multicomp Pro 69AJ0531
CARTRIDGE FUSE, VERY FAST ACT, 8A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:8A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 8A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:8A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 69AJ0531
Product Name Cartridge Fuse, Very Fast Act, 8A/1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625234 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details