multicomp PRO Cartridge Fuse, Very Fast Act, 1A/1.1Kv; Blow Characteristic Multicomp Pro MP008153

Description
CARTRIDGE FUSE, VERY FAST ACT, 1A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, VERY FAST ACT, 1A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Very Fast Act, 1A/1.1Kv; Blow Characteristic Multicomp Pro - 69AJ0529 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 1A/1.1Kv; Blow Characteristic Multicomp Pro
69AJ0529
Cartridge Fuse, Very Fast Act, 1A/1.1Kv; Blow Characteristic Multicomp Pro 69AJ0529
CARTRIDGE FUSE, VERY FAST ACT, 1A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 1A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 69AJ0529
Product Name Cartridge Fuse, Very Fast Act, 1A/1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers