multicomp PRO Cartridge Fuse, Very Fast Act, 10A/1.1Kv; Blow Characteristic Multicomp Pro MP008149

Description
CARTRIDGE FUSE, VERY FAST ACT, 10A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, VERY FAST ACT, 10A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Very Fast Act, 10A/1.1Kv; Blow Characteristic Multicomp Pro - 69AJ0525 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 10A/1.1Kv; Blow Characteristic Multicomp Pro
69AJ0525
Cartridge Fuse, Very Fast Act, 10A/1.1Kv; Blow Characteristic Multicomp Pro 69AJ0525
CARTRIDGE FUSE, VERY FAST ACT, 10A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 10A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 69AJ0525
Product Name Cartridge Fuse, Very Fast Act, 10A/1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002343001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers