multicomp PRO Led, Super Red, 270Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro MP008014

Description
LED, SUPER RED, 270MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES
Description
LED, SUPER RED, 270MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Led, Super Red, 270Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro - 29AK2186 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 270Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro
29AK2186
Led, Super Red, 270Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro 29AK2186
LED, SUPER RED, 270MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES

LED, SUPER RED, 270MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2186
Product Name Led, Super Red, 270Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Flux LEDs - CW CBLPM1.W1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 K
Viewing Angle 120 degrees
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QYBF-NJK0E - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White; Warm White
Viewing Angle 120 degrees
View Details
2 suppliers