Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
MULTICOMP PRO
MP007983 -- LED, SUPER RED, 40MCD, 637NM, T-1 ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Led, Super Red, 40Mcd, 637Nm, T-1 Rohs Compliant Multicomp Pro
MP007983
Description
LED, SUPER RED, 40MCD, 637NM, T-1 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
LED, SUPER RED, 40MCD, 637NM, T-1 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 40Mcd, 637Nm, T-1 Rohs Compliant Multicomp Pro
29AK2155
Led, Super Red, 40Mcd, 637Nm, T-1 Rohs Compliant Multicomp Pro
29AK2155
LED, SUPER RED, 40MCD, 637NM, T-1 ROHS COMPLIANT: YES
LED, SUPER RED, 40MCD, 637NM, T-1 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
29AK2155
Product Name
Led, Super Red, 40Mcd, 637Nm, T-1 Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
UV LEDs
1736327
Specs
LED Package:
3 x 2 x 1mm
LED Type
Ultraviolet
Peak Wavelength
415 nm (4150 Å)
View Details
ROHM Semiconductor GmbH
Flat disc LED lamps
SLR-322DU
Specs
LED Package:
RoundFlatφ3
LED Type
Orange
Peak Wavelength
610 nm (6100 Å)
View Details
2
suppliers
OSRAM SYLVANIA, Inc.
Led Light Bar, 1.2M, Daylight, 2400Lm Rohs Compliant Ledvance
4058075541061
View Details