multicomp PRO Led, Super Blu, 100Mcd, 468Nm, 2.6X6.9Mm Rohs Compliant Multicomp Pro MP007967

Description
LED, SUPER BLU, 100MCD, 468NM, 2.6X6.9MM ROHS COMPLIANT: YES
Description
LED, SUPER BLU, 100MCD, 468NM, 2.6X6.9MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Led, Super Blu, 100Mcd, 468Nm, 2.6X6.9Mm Rohs Compliant Multicomp Pro - 29AK2139 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Blu, 100Mcd, 468Nm, 2.6X6.9Mm Rohs Compliant Multicomp Pro
29AK2139
Led, Super Blu, 100Mcd, 468Nm, 2.6X6.9Mm Rohs Compliant Multicomp Pro 29AK2139
LED, SUPER BLU, 100MCD, 468NM, 2.6X6.9MM ROHS COMPLIANT: YES

LED, SUPER BLU, 100MCD, 468NM, 2.6X6.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2139
Product Name Led, Super Blu, 100Mcd, 468Nm, 2.6X6.9Mm Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED with lens - SMLS14EET - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details