multicomp PRO Led, Super Red, 60Mcd, 637Nm, 2Mm X 5Mm Rohs Compliant Multicomp Pro MP007947

Description
LED, SUPER RED, 60MCD, 637NM, 2MM X 5MM ROHS COMPLIANT: YES
Description
LED, SUPER RED, 60MCD, 637NM, 2MM X 5MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Led, Super Red, 60Mcd, 637Nm, 2Mm X 5Mm Rohs Compliant Multicomp Pro - 29AK2119 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 60Mcd, 637Nm, 2Mm X 5Mm Rohs Compliant Multicomp Pro
29AK2119
Led, Super Red, 60Mcd, 637Nm, 2Mm X 5Mm Rohs Compliant Multicomp Pro 29AK2119
LED, SUPER RED, 60MCD, 637NM, 2MM X 5MM ROHS COMPLIANT: YES

LED, SUPER RED, 60MCD, 637NM, 2MM X 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2119
Product Name Led, Super Red, 60Mcd, 637Nm, 2Mm X 5Mm Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details