multicomp PRO Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Multicomp Pro MP007893

Description
CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Multicomp Pro - 60AJ4322 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Multicomp Pro
60AJ4322
Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Multicomp Pro 60AJ4322
CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4322
Product Name Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Harnessed USB 3.0 (USB 3.2 Gen 1x1) Cables // USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 16.4 ft (50 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details