multicomp PRO Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro MP007876

Description
POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro - 60AJ4305 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro
60AJ4305
Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro 60AJ4305
POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AJ4305
Product Name Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Chinese Cord Set with C19 Connector - 86272280 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details