multicomp PRO Enet Cable, Cat6A, Rj45 Plug-Plug, 3M; Lan Category Multicomp Pro MP007855

Description
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6A, Rj45 Plug-Plug, 3M; Lan Category Multicomp Pro - 60AJ4287 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 3M; Lan Category Multicomp Pro
60AJ4287
Enet Cable, Cat6A, Rj45 Plug-Plug, 3M; Lan Category Multicomp Pro 60AJ4287
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4287
Product Name Enet Cable, Cat6A, Rj45 Plug-Plug, 3M; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details