multicomp PRO Threaded Spacer, 19.1Mm, Nylon 6.6; Spacer Material Multicomp Pro MP007510

Description
THREADED SPACER, 19.1MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:19.1mm; Outer Diameter:5.5mm; Inner Diameter:-; Spacer Type:Hex; Product Range:
Description
THREADED SPACER, 19.1MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:19.1mm; Outer Diameter:5.5mm; Inner Diameter:-; Spacer Type:Hex; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Threaded Spacer, 19.1Mm, Nylon 6.6; Spacer Material Multicomp Pro - 95AJ6720 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Spacer, 19.1Mm, Nylon 6.6; Spacer Material Multicomp Pro
95AJ6720
Threaded Spacer, 19.1Mm, Nylon 6.6; Spacer Material Multicomp Pro 95AJ6720
THREADED SPACER, 19.1MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:19.1mm; Outer Diameter:5.5mm; Inner Diameter:-; Spacer Type:Hex; Product Range:

THREADED SPACER, 19.1MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:19.1mm; Outer Diameter:5.5mm; Inner Diameter:-; Spacer Type:Hex; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95AJ6720
Product Name Threaded Spacer, 19.1Mm, Nylon 6.6; Spacer Material Multicomp Pro
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details