multicomp PRO Threaded Spacer, 9.5Mm, Nylon 6.6; Spacer Material Multicomp Pro MP007509

Description
THREADED SPACER, 9.5MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.5mm; Outer Diameter:4.8mm; Inner Diameter:-; Spacer Type:Hex; Product Range:
Description
THREADED SPACER, 9.5MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.5mm; Outer Diameter:4.8mm; Inner Diameter:-; Spacer Type:Hex; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Threaded Spacer, 9.5Mm, Nylon 6.6; Spacer Material Multicomp Pro - 95AJ6719 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Spacer, 9.5Mm, Nylon 6.6; Spacer Material Multicomp Pro
95AJ6719
Threaded Spacer, 9.5Mm, Nylon 6.6; Spacer Material Multicomp Pro 95AJ6719
THREADED SPACER, 9.5MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.5mm; Outer Diameter:4.8mm; Inner Diameter:-; Spacer Type:Hex; Product Range:

THREADED SPACER, 9.5MM, NYLON 6.6; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.5mm; Outer Diameter:4.8mm; Inner Diameter:-; Spacer Type:Hex; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95AJ6719
Product Name Threaded Spacer, 9.5Mm, Nylon 6.6; Spacer Material Multicomp Pro
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers