multicomp PRO Cable Tie, 27.5Mm, Pa66, Natural; Cable Tie Material Multicomp Pro MP007507

Description
CABLE TIE, 27.5MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:27.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:10mm; Cable Tie Type:Kurly/Twist Lock; Product Range:
Description
CABLE TIE, 27.5MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:27.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:10mm; Cable Tie Type:Kurly/Twist Lock; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 27.5Mm, Pa66, Natural; Cable Tie Material Multicomp Pro - 95AJ6717 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 27.5Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
95AJ6717
Cable Tie, 27.5Mm, Pa66, Natural; Cable Tie Material Multicomp Pro 95AJ6717
CABLE TIE, 27.5MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:27.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:10mm; Cable Tie Type:Kurly/Twist Lock; Product Range:

CABLE TIE, 27.5MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:27.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:10mm; Cable Tie Type:Kurly/Twist Lock; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 95AJ6717
Product Name Cable Tie, 27.5Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
Length 1.08 inch (27.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details