multicomp PRO Spacer Support, 7Mm X 4.6Mm, Nylon 6.6; Pcb Support Type Multicomp Pro MP007506

Description
SPACER SUPPORT, 7Mm x 4.6MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.6mm; External Width:7mm; Product Range:
Description
SPACER SUPPORT, 7Mm x 4.6MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.6mm; External Width:7mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Spacer Support, 7Mm X 4.6Mm, Nylon 6.6; Pcb Support Type Multicomp Pro - 95AJ6716 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 7Mm X 4.6Mm, Nylon 6.6; Pcb Support Type Multicomp Pro
95AJ6716
Spacer Support, 7Mm X 4.6Mm, Nylon 6.6; Pcb Support Type Multicomp Pro 95AJ6716
SPACER SUPPORT, 7Mm x 4.6MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.6mm; External Width:7mm; Product Range:

SPACER SUPPORT, 7Mm x 4.6MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.6mm; External Width:7mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95AJ6716
Product Name Spacer Support, 7Mm X 4.6Mm, Nylon 6.6; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 1026328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details